The microFlash 2te is the industry’s most rugged and reliable 2-inch wireless portable printer, in addition to being the smallest. In fact, the 2te is up to 33% smaller its nearest competitor! The 2te printer will dramatically increase the efficiency and productivity of your workforce, and ensure that “printer failure” is a term that is rendered nearly obsolete. A grueling series of tests prove the 2te’s ability to withstand the most punishing physical abuse. As for performance, the printer’s processor is so fast that it rivals the output time of portable printers that claim to have twice the print speed. The 2te is also easy to integrate into new or already established applications. It utilizes USB, and is compatible with today’s handheld terminals and laptops. The 2te can be managed through many software packages.
Specifications at-a-glance:
| Datamax-O'Neil | |
|---|---|
| Product Category | Barcode Printers |
| Product Number | 2te |
| Product Name | microFlash® Receipt Printer |
| Bar / Matrix Code Symbologies | Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MSI/Plessey; PDF417; UPC; VeriCode/DataMatrix; GS1, QR, AZTEC |
| Mounting Options | Portable / Handheld |
| Features | Memory / Storage; Application Software Included |
| Technology | Direct Thermal |
| Media Handling | Paper; Roll |