The part is a self-healing, polypropylene film capacitor rated for 300 kVAR at 1000 VAC and 1000 A RMS current, designed for induction heating and tank circuits. It has a capacitance of 0.2 μF with ±10% tolerance, a maximum core temperature of +85°C, and a surface temperature limit of +45°C requiring derating above that point. The device features a flame-retardant UL94V0 rating, a self-inductance of less than 5 nH, and a maximum ESR of 1.2 mΩ at +25°C at 100 kHz. The component is packaged in a rectangular case measuring 30.2 mm by 60 mm by 60 mm with 4TM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.2µF
0.2µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.2UF 10% 1KVAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 204HC3102K4TM6 | 2002-204HC3102K4TM6 | 204HC3102K4TM6-ND | 204HC3102K4TM6 | 204HC3102K4TM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.2000 microF | 0.2000 microF | 0.2000 microF | 0.2000 microF | 0.2000 microF |