Knowles Precision Devices Ceramic Capacitors 1210J6300822JCS

Description
1210 630VDC 8.2NF 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1210 630VDC 8.2NF 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J6300822JCSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J6300822JCSTR-ND
Ceramic Capacitors 1608-1210J6300822JCSTR-ND
1210 630VDC 8.2NF 5% C0G/NP0(1B)

1210 630VDC 8.2NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J6300822JCSDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J6300822JCSDKR-ND
Ceramic Capacitors 1608-1210J6300822JCSDKR-ND
1210 630VDC 8.2NF 5% C0G/NP0(1B)

1210 630VDC 8.2NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J6300822JCSCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J6300822JCSCT-ND
Ceramic Capacitors 1608-1210J6300822JCSCT-ND
1210 630VDC 8.2NF 5% C0G/NP0(1B)

1210 630VDC 8.2NF 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210J6300822JCSTR-ND 1608-1210J6300822JCSDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details