Knowles Precision Devices Ceramic Capacitors 1210J1K00443JCTVM2

Description
1210 1000VDC 44NF 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1210 1000VDC 44NF 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J1K00443JCTVM2DKR-ND - DigiKey
Thief River Falls, MN, United States
1210 1000VDC 44NF 5% C0G/NP0(1B)

1210 1000VDC 44NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J1K00443JCTVM2CT-ND - DigiKey
Thief River Falls, MN, United States
1210 1000VDC 44NF 5% C0G/NP0(1B)

1210 1000VDC 44NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J1K00443JCTVM2TR-ND - DigiKey
Thief River Falls, MN, United States
1210 1000VDC 44NF 5% C0G/NP0(1B)

1210 1000VDC 44NF 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210J1K00443JCTVM2DKR-ND 1608-1210J1K00443JCTVM2CT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers