Knowles Ceramic Capacitors 1206J1K00682JKT

Description
1206 1000VDC 6.8F 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1206 1000VDC 6.8F 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J1K00682JKTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00682JKTTR-ND
Ceramic Capacitors 1608-1206J1K00682JKTTR-ND
1206 1000VDC 6.8F 5% C0G/NP0(1B)

1206 1000VDC 6.8F 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00682JKTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00682JKTCT-ND
Ceramic Capacitors 1608-1206J1K00682JKTCT-ND
1206 1000VDC 6.8F 5% C0G/NP0(1B)

1206 1000VDC 6.8F 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00682JKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00682JKTDKR-ND
Ceramic Capacitors 1608-1206J1K00682JKTDKR-ND
1206 1000VDC 6.8F 5% C0G/NP0(1B)

1206 1000VDC 6.8F 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J1K00682JKTTR-ND 1608-1206J1K00682JKTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E6 microF 6.80E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-1210J1K00562JCSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers