Knowles Ceramic Capacitors 1206J1K00682JCT

Description
1206 1000VDC 6.8NF 5% C0G/NP0(1B
Request a Quote Datasheet
Description
1206 1000VDC 6.8NF 5% C0G/NP0(1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J1K00682JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00682JCTTR-ND
Ceramic Capacitors 1608-1206J1K00682JCTTR-ND
1206 1000VDC 6.8NF 5% C0G/NP0(1B

1206 1000VDC 6.8NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00682JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00682JCTDKR-ND
Ceramic Capacitors 1608-1206J1K00682JCTDKR-ND
1206 1000VDC 6.8NF 5% C0G/NP0(1B

1206 1000VDC 6.8NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00682JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00682JCT-ND
Ceramic Capacitors 1608-1206J1K00682JCT-ND
1206 1000VDC 6.8NF 5% C0G/NP0(1B

1206 1000VDC 6.8NF 5% C0G/NP0(1B

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J1K00682JCTTR-ND 1608-1206J1K00682JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details