Knowles Ceramic Capacitors 111122K00220FQTAF9LM

Description
1111 SIZE - 2 SINTERED SILVER WI
Request a Quote Datasheet
Description
1111 SIZE - 2 SINTERED SILVER WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-111122K00220FQTAF9LMCT-ND - DigiKey
Thief River Falls, MN, United States
1111 SIZE - 2 SINTERED SILVER WI

1111 SIZE - 2 SINTERED SILVER WI

Buy Now Datasheet
Ceramic Capacitors - 1608-111122K00220FQTAF9LMTR-ND - DigiKey
Thief River Falls, MN, United States
1111 SIZE - 2 SINTERED SILVER WI

1111 SIZE - 2 SINTERED SILVER WI

Buy Now Datasheet
Ceramic Capacitors - 1608-111122K00220FQTAF9LMDKR-ND - DigiKey
Thief River Falls, MN, United States
1111 SIZE - 2 SINTERED SILVER WI

1111 SIZE - 2 SINTERED SILVER WI

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-111122K00220FQTAF9LMCT-ND 1608-111122K00220FQTAF9LMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-1210Y2K00121KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details