Knowles Precision Devices Ceramic Capacitors 0505Y1500100FQT

Description
CAP CER 10PF 150V C0G/NP0 0505
Request a Quote Datasheet
Description
CAP CER 10PF 150V C0G/NP0 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0505Y1500100FQT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0505Y1500100FQT
Ceramic Capacitors 0505Y1500100FQT
CAP CER 10PF 150V C0G/NP0 0505

CAP CER 10PF 150V C0G/NP0 0505

Supplier's Site Datasheet
Ceramic Capacitors - 0505Y1500100FQT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0505Y1500100FQT-ND
Ceramic Capacitors 0505Y1500100FQT-ND
10pF ±1% 150V Ceramic Capacitor C0G, NP0 (1B) 0505 (1313 Metric)

10pF ±1% 150V Ceramic Capacitor C0G, NP0 (1B) 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) DigiKey
Product Category Capacitors Capacitors
Product Number 0505Y1500100FQT 0505Y1500100FQT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Film Capacitors
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitor - Multilayer - M15G101J2-FTR - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
5 suppliers