Douglas Electrical Components SAE Series: SAE Feedthroughs

Description
SAE (Standards for Automotive Engineers) threads are more common in industrial and automotive applications. For electrical feedthroughs, the preferred interface is an O-ring seal design versus a metal-to-metal seal with a tapered thread. SAE feedthroughs have an O-ring is installed between the thread and hex of the feedthrough. Straight threads engage with the mating surface and seal between the hex housing, O-ring, and mating surface. SAE feedthroughs can typically operate at higher pressures than NPT threads, but require more mating surface wall thickness to manage the pressure. Metric threads are also available in tapered and straight thread applications. The same materials and sealing methods are also available. Douglas Electrical Components can hermetically seal a variety of electrical connections in an SAE configuration. Hermetic terminal seals are very popular for transmitting power in compressor and motor applications, utilizing SAE threads. Douglas offers a variety of standard configurations within the StudSeal motor terminal line. Connectors, wires and circuits are also available in SAE feedthrough designs. Douglas can combine various types of electrical connections to simplify installation or retrofit existing designs. We source high quality electrical components to include in the design. Locate a Technical Sales Engineer Features FEATURES Hermetically seal a variety of electrical connection types in vacuum and positive pressure environments Simple threaded installation Create a high density, hermetic wire feedthrough using our epoxy technology Hermetically seal optical fibers in pressurized environments Design connectors to either end of the feedthrough for plug-and-play connections Integrate flex or rigid circuits for OEM applications requiring a high density, lightweight design SAE ADVANTAGES Designs for medium to high pressure applications Variety of threaded options SAE DISADVANTAGES O-ring sealing technology in most common types More complicated thread machining can increase housing cost Requires thicker bulkheads
Request a Quote Datasheet
Description
SAE (Standards for Automotive Engineers) threads are more common in industrial and automotive applications. For electrical feedthroughs, the preferred interface is an O-ring seal design versus a metal-to-metal seal with a tapered thread. SAE feedthroughs have an O-ring is installed between the thread and hex of the feedthrough. Straight threads engage with the mating surface and seal between the hex housing, O-ring, and mating surface. SAE feedthroughs can typically operate at higher pressures than NPT threads, but require more mating surface wall thickness to manage the pressure. Metric threads are also available in tapered and straight thread applications. The same materials and sealing methods are also available. Douglas Electrical Components can hermetically seal a variety of electrical connections in an SAE configuration. Hermetic terminal seals are very popular for transmitting power in compressor and motor applications, utilizing SAE threads. Douglas offers a variety of standard configurations within the StudSeal motor terminal line. Connectors, wires and circuits are also available in SAE feedthrough designs. Douglas can combine various types of electrical connections to simplify installation or retrofit existing designs. We source high quality electrical components to include in the design. Locate a Technical Sales Engineer Features FEATURES Hermetically seal a variety of electrical connection types in vacuum and positive pressure environments Simple threaded installation Create a high density, hermetic wire feedthrough using our epoxy technology Hermetically seal optical fibers in pressurized environments Design connectors to either end of the feedthrough for plug-and-play connections Integrate flex or rigid circuits for OEM applications requiring a high density, lightweight design SAE ADVANTAGES Designs for medium to high pressure applications Variety of threaded options SAE DISADVANTAGES O-ring sealing technology in most common types More complicated thread machining can increase housing cost Requires thicker bulkheads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAE Series: SAE Feedthroughs -  - Douglas Electrical Components
Randolph, NJ, United States
SAE Series: SAE Feedthroughs
SAE Series: SAE Feedthroughs
SAE (Standards for Automotive Engineers) threads are more common in industrial and automotive applications. For electrical feedthroughs, the preferred interface is an O-ring seal design versus a metal-to-metal seal with a tapered thread. SAE feedthroughs have an O-ring is installed between the thread and hex of the feedthrough. Straight threads engage with the mating surface and seal between the hex housing, O-ring, and mating surface. SAE feedthroughs can typically operate at higher pressures than NPT threads, but require more mating surface wall thickness to manage the pressure. Metric threads are also available in tapered and straight thread applications. The same materials and sealing methods are also available. Douglas Electrical Components can hermetically seal a variety of electrical connections in an SAE configuration. Hermetic terminal seals are very popular for transmitting power in compressor and motor applications, utilizing SAE threads. Douglas offers a variety of standard configurations within the StudSeal motor terminal line. Connectors, wires and circuits are also available in SAE feedthrough designs. Douglas can combine various types of electrical connections to simplify installation or retrofit existing designs. We source high quality electrical components to include in the design. Locate a Technical Sales Engineer Features FEATURES Hermetically seal a variety of electrical connection types in vacuum and positive pressure environments Simple threaded installation Create a high density, hermetic wire feedthrough using our epoxy technology Hermetically seal optical fibers in pressurized environments Design connectors to either end of the feedthrough for plug-and-play connections Integrate flex or rigid circuits for OEM applications requiring a high density, lightweight design SAE ADVANTAGES Designs for medium to high pressure applications Variety of threaded options SAE DISADVANTAGES O-ring sealing technology in most common types More complicated thread machining can increase housing cost Requires thicker bulkheads

SAE (Standards for Automotive Engineers) threads are more common in industrial and automotive applications. For electrical feedthroughs, the preferred interface is an O-ring seal design versus a metal-to-metal seal with a tapered thread. SAE feedthroughs have an O-ring is installed between the thread and hex of the feedthrough. Straight threads engage with the mating surface and seal between the hex housing, O-ring, and mating surface. SAE feedthroughs can typically operate at higher pressures than NPT threads, but require more mating surface wall thickness to manage the pressure. Metric threads are also available in tapered and straight thread applications. The same materials and sealing methods are also available.

Douglas Electrical Components can hermetically seal a variety of electrical connections in an SAE configuration. Hermetic terminal seals are very popular for transmitting power in compressor and motor applications, utilizing SAE threads. Douglas offers a variety of standard configurations within the StudSeal motor terminal line.

Connectors, wires and circuits are also available in SAE feedthrough designs. Douglas can combine various types of electrical connections to simplify installation or retrofit existing designs. We source high quality electrical components to include in the design.

Locate a Technical Sales Engineer


Features

FEATURES

  • Hermetically seal a variety of electrical connection types in vacuum and positive pressure environments
  • Simple threaded installation
  • Create a high density, hermetic wire feedthrough using our epoxy technology
  • Hermetically seal optical fibers in pressurized environments
  • Design connectors to either end of the feedthrough for plug-and-play connections
  • Integrate flex or rigid circuits for OEM applications requiring a high density, lightweight design

SAE ADVANTAGES

  • Designs for medium to high pressure
    applications
  • Variety of threaded options

SAE DISADVANTAGES

  • O-ring sealing technology in most common types
  • More complicated thread machining can increase housing cost
  • Requires thicker bulkheads
Supplier's Site Datasheet

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Feedthroughs
Product Name SAE Series: SAE Feedthroughs
Feedthrough Mount Threaded
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Hermetic Wire Feedthroughs - 28052 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
3 Position Hermetic Wire Feedthroughs - 28055 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
Portplate Series: Custom Hermetic Flange & Plate Assemblies -  - Douglas Electrical Components
Specs
Electrical Feedthrough Type Coaxial; Instrumentation; Thermocouple
Feedthrough Mount Flange
Voltage 110 volts
View Details
Hermetic Wire Feedthrough - 28335J - Douglas Electrical Components
Douglas Electrical Components
Specs
Electrical Feedthrough Type Coaxial; Instrumentation; Power; Thermocouple
Feedthrough Mount Flange
Voltage 30000 volts
View Details