Douglas Electrical Components Hermetic Wire Feedthrough 28195T

Description
DuctorSeal® hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-throughs for various applications. Our hermetic feedthroughs come pre-wired and pre-tested, ensuring seamless drop-in use. DuctorSeal supports virtually any electrical connection combination on vacuum and atmospheric sides, accommodating conductor counts of up to 3,000 wires for demanding applications. Hermetically seal directly to the conductor to create a robust, sealed feedthrough with ultimate design flexibility. Integrate virtually any cable assembly options including termination, jacketing/shielding, and connectorization to have a drop-in, pre-tested hermetic feedthrough ready for install. Ultimate Design Flexibility Each end of the bulkhead wire feedthrough can be customized to feature wires, jacketed cables, or connectors, with the hermetic sealing point located within the epoxy of the bulkhead at the conductor. DuctorSeal’s epoxy-sealed feedthroughs are designed to meet leak-rate requirements, even in stranded wire applications, and comprise precision-machined housings made from materials such as aluminum, titanium, stainless steel, brass, specialty alloys, and plastic. A variety of mechanical interfaces are available including threaded connections, flanges, and customized fittings. To simplify installation, Douglas Electrical Components offers integrated terminals and connectors at each end of the wires and cables, saving time on the factory floor or in the field. If you’re potting cables in your operation, Douglas offers the expertise to do this process efficiently, with fully tested assemblies ready for use. Virtually any connector type can be integrated, with Douglas sourcing all components according to your needs. Our custom hermetic feedthroughs can withstand a range of environments, with vacuum capabilities from 1×10-10 Torr to pressures of 15,000 psi. Operating temperatures range from 4 K (LHe) to 200°C. High voltage and low cross-section sealed wire feedthroughs operating up to 30kV-DC are also available. High Pressure Feedthroughs High pressure electrical feedthroughs are commonly designed using wires and cables within the pass through assembly. Douglas manufactures its high pressure wire feedthroughs to withstand pressures up to 15,000 PSI (1,000 bar) in various mechanical interfaces including threaded connections and radial O-ring seals. While epoxy is not commonly associated with high pressure feedthroughs, Douglas manufactures high pressure wire feedthroughs to be utilized as a high pressure vessel electrical feedthrough to transmit power or signal in and out of the vessel or pressurized container. This can include cryogenic tanks and systems. Additionally, our hermetic wire feedthroughs are designed to operate in applications in hazardous locations, carrying certifications for explosive atmospheres, including the high pressure cable pass through for enhanced functionality. Designs for Hazardous Locations DuctorSeal hermetic wire feedthroughs are available as standard and custom options for hazardous locations. We offer UL/cUL Class I Division 1 explosion-proof conduit seals with wires from 24 AWG to 3/0 AWG in various conductor lengths and colors. ATEX and IECEx line bushings are available in NPT and metric threaded configurations through our 57754 series. Additionally, our team can custom-design a feedthrough to help achieve an explosion-proof rating for your system, analyzer, sensor, or transmitter. Contact us with details on your application to get started. Features WIRE FEEDTHROUGH PERFORMANCE CAPABILITIES Uses the same wire and insulation types already approved for use elsewhere in your system <1×10-9 cc/sec per feedthrough Pressures of 15,000 psi Operating temperatures range from 4 K (LHe) through high temperatures of 200°C High-voltage cables up to 30,000 V Full cable harness options with connectorization available COMMON HOUSING TYPES NPT Face seals Radial O-rings SAE CF flange QF/KF flange Customer supplied housings ANSI flange Custom options available COMMON WIRE & CABLE TYPES Individual wires (PTFE, PVC, etc.) Jacketed cable Coaxial feedthroughs Thermocouple Customized assemblies with integral connectors Visit our OptiSeal page for Fiber Optic Feedthroughs MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 AS9102 First Article Inspections available upon request 100% quality control testing to IAW MIL-STD-810 IPC-620 certified technicians provide cable harness work like labeling, bundling, twisting, shielding, filtering, soldering, and crimping ITAR DDTC Registration UL/cUL 1203, UL 886, UL 674, and UL 913 + ATEX and IECEx certifications NASA ASTM-E-595 certified low-outgassing epoxy (0.33% TML, 0.00% CVCM) Conflict Materials and ROHS-compliant
Request a Quote Datasheet
Description
DuctorSeal® hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-throughs for various applications. Our hermetic feedthroughs come pre-wired and pre-tested, ensuring seamless drop-in use. DuctorSeal supports virtually any electrical connection combination on vacuum and atmospheric sides, accommodating conductor counts of up to 3,000 wires for demanding applications. Hermetically seal directly to the conductor to create a robust, sealed feedthrough with ultimate design flexibility. Integrate virtually any cable assembly options including termination, jacketing/shielding, and connectorization to have a drop-in, pre-tested hermetic feedthrough ready for install. Ultimate Design Flexibility Each end of the bulkhead wire feedthrough can be customized to feature wires, jacketed cables, or connectors, with the hermetic sealing point located within the epoxy of the bulkhead at the conductor. DuctorSeal’s epoxy-sealed feedthroughs are designed to meet leak-rate requirements, even in stranded wire applications, and comprise precision-machined housings made from materials such as aluminum, titanium, stainless steel, brass, specialty alloys, and plastic. A variety of mechanical interfaces are available including threaded connections, flanges, and customized fittings. To simplify installation, Douglas Electrical Components offers integrated terminals and connectors at each end of the wires and cables, saving time on the factory floor or in the field. If you’re potting cables in your operation, Douglas offers the expertise to do this process efficiently, with fully tested assemblies ready for use. Virtually any connector type can be integrated, with Douglas sourcing all components according to your needs. Our custom hermetic feedthroughs can withstand a range of environments, with vacuum capabilities from 1×10-10 Torr to pressures of 15,000 psi. Operating temperatures range from 4 K (LHe) to 200°C. High voltage and low cross-section sealed wire feedthroughs operating up to 30kV-DC are also available. High Pressure Feedthroughs High pressure electrical feedthroughs are commonly designed using wires and cables within the pass through assembly. Douglas manufactures its high pressure wire feedthroughs to withstand pressures up to 15,000 PSI (1,000 bar) in various mechanical interfaces including threaded connections and radial O-ring seals. While epoxy is not commonly associated with high pressure feedthroughs, Douglas manufactures high pressure wire feedthroughs to be utilized as a high pressure vessel electrical feedthrough to transmit power or signal in and out of the vessel or pressurized container. This can include cryogenic tanks and systems. Additionally, our hermetic wire feedthroughs are designed to operate in applications in hazardous locations, carrying certifications for explosive atmospheres, including the high pressure cable pass through for enhanced functionality. Designs for Hazardous Locations DuctorSeal hermetic wire feedthroughs are available as standard and custom options for hazardous locations. We offer UL/cUL Class I Division 1 explosion-proof conduit seals with wires from 24 AWG to 3/0 AWG in various conductor lengths and colors. ATEX and IECEx line bushings are available in NPT and metric threaded configurations through our 57754 series. Additionally, our team can custom-design a feedthrough to help achieve an explosion-proof rating for your system, analyzer, sensor, or transmitter. Contact us with details on your application to get started. Features WIRE FEEDTHROUGH PERFORMANCE CAPABILITIES Uses the same wire and insulation types already approved for use elsewhere in your system <1×10-9 cc/sec per feedthrough Pressures of 15,000 psi Operating temperatures range from 4 K (LHe) through high temperatures of 200°C High-voltage cables up to 30,000 V Full cable harness options with connectorization available COMMON HOUSING TYPES NPT Face seals Radial O-rings SAE CF flange QF/KF flange Customer supplied housings ANSI flange Custom options available COMMON WIRE & CABLE TYPES Individual wires (PTFE, PVC, etc.) Jacketed cable Coaxial feedthroughs Thermocouple Customized assemblies with integral connectors Visit our OptiSeal page for Fiber Optic Feedthroughs MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 AS9102 First Article Inspections available upon request 100% quality control testing to IAW MIL-STD-810 IPC-620 certified technicians provide cable harness work like labeling, bundling, twisting, shielding, filtering, soldering, and crimping ITAR DDTC Registration UL/cUL 1203, UL 886, UL 674, and UL 913 + ATEX and IECEx certifications NASA ASTM-E-595 certified low-outgassing epoxy (0.33% TML, 0.00% CVCM) Conflict Materials and ROHS-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetic Wire Feedthrough - 28195T - Douglas Electrical Components
Randolph, NJ, United States
Hermetic Wire Feedthrough
28195T
Hermetic Wire Feedthrough 28195T
DuctorSeal® hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-throughs for various applications. Our hermetic feedthroughs come pre-wired and pre-tested, ensuring seamless drop-in use. DuctorSeal supports virtually any electrical connection combination on vacuum and atmospheric sides, accommodating conductor counts of up to 3,000 wires for demanding applications. Hermetically seal directly to the conductor to create a robust, sealed feedthrough with ultimate design flexibility. Integrate virtually any cable assembly options including termination, jacketing/shielding, and connectorization to have a drop-in, pre-tested hermetic feedthrough ready for install. Ultimate Design Flexibility Each end of the bulkhead wire feedthrough can be customized to feature wires, jacketed cables, or connectors, with the hermetic sealing point located within the epoxy of the bulkhead at the conductor. DuctorSeal’s epoxy-sealed feedthroughs are designed to meet leak-rate requirements, even in stranded wire applications, and comprise precision-machined housings made from materials such as aluminum, titanium, stainless steel, brass, specialty alloys, and plastic. A variety of mechanical interfaces are available including threaded connections, flanges, and customized fittings. To simplify installation, Douglas Electrical Components offers integrated terminals and connectors at each end of the wires and cables, saving time on the factory floor or in the field. If you’re potting cables in your operation, Douglas offers the expertise to do this process efficiently, with fully tested assemblies ready for use. Virtually any connector type can be integrated, with Douglas sourcing all components according to your needs. Our custom hermetic feedthroughs can withstand a range of environments, with vacuum capabilities from 1×10-10 Torr to pressures of 15,000 psi. Operating temperatures range from 4 K (LHe) to 200°C. High voltage and low cross-section sealed wire feedthroughs operating up to 30kV-DC are also available. High Pressure Feedthroughs High pressure electrical feedthroughs are commonly designed using wires and cables within the pass through assembly. Douglas manufactures its high pressure wire feedthroughs to withstand pressures up to 15,000 PSI (1,000 bar) in various mechanical interfaces including threaded connections and radial O-ring seals. While epoxy is not commonly associated with high pressure feedthroughs, Douglas manufactures high pressure wire feedthroughs to be utilized as a high pressure vessel electrical feedthrough to transmit power or signal in and out of the vessel or pressurized container. This can include cryogenic tanks and systems. Additionally, our hermetic wire feedthroughs are designed to operate in applications in hazardous locations, carrying certifications for explosive atmospheres, including the high pressure cable pass through for enhanced functionality. Designs for Hazardous Locations DuctorSeal hermetic wire feedthroughs are available as standard and custom options for hazardous locations. We offer UL/cUL Class I Division 1 explosion-proof conduit seals with wires from 24 AWG to 3/0 AWG in various conductor lengths and colors. ATEX and IECEx line bushings are available in NPT and metric threaded configurations through our 57754 series. Additionally, our team can custom-design a feedthrough to help achieve an explosion-proof rating for your system, analyzer, sensor, or transmitter. Contact us with details on your application to get started. Features WIRE FEEDTHROUGH PERFORMANCE CAPABILITIES Uses the same wire and insulation types already approved for use elsewhere in your system <1×10-9 cc/sec per feedthrough Pressures of 15,000 psi Operating temperatures range from 4 K (LHe) through high temperatures of 200°C High-voltage cables up to 30,000 V Full cable harness options with connectorization available COMMON HOUSING TYPES NPT Face seals Radial O-rings SAE CF flange QF/KF flange Customer supplied housings ANSI flange Custom options available COMMON WIRE & CABLE TYPES Individual wires (PTFE, PVC, etc.) Jacketed cable Coaxial feedthroughs Thermocouple Customized assemblies with integral connectors Visit our OptiSeal page for Fiber Optic Feedthroughs MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 AS9102 First Article Inspections available upon request 100% quality control testing to IAW MIL-STD-810 IPC-620 certified technicians provide cable harness work like labeling, bundling, twisting, shielding, filtering, soldering, and crimping ITAR DDTC Registration UL/cUL 1203, UL 886, UL 674, and UL 913 + ATEX and IECEx certifications NASA ASTM-E-595 certified low-outgassing epoxy (0.33% TML, 0.00% CVCM) Conflict Materials and ROHS-compliant

DuctorSeal® hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-throughs for various applications. Our hermetic feedthroughs come pre-wired and pre-tested, ensuring seamless drop-in use. DuctorSeal supports virtually any electrical connection combination on vacuum and atmospheric sides, accommodating conductor counts of up to 3,000 wires for demanding applications. Hermetically seal directly to the conductor to create a robust, sealed feedthrough with ultimate design flexibility. Integrate virtually any cable assembly options including termination, jacketing/shielding, and connectorization to have a drop-in, pre-tested hermetic feedthrough ready for install.


Ultimate Design Flexibility

Each end of the bulkhead wire feedthrough can be customized to feature wires, jacketed cables, or connectors, with the hermetic sealing point located within the epoxy of the bulkhead at the conductor. DuctorSeal’s epoxy-sealed feedthroughs are designed to meet leak-rate requirements, even in stranded wire applications, and comprise precision-machined housings made from materials such as aluminum, titanium, stainless steel, brass, specialty alloys, and plastic. A variety of mechanical interfaces are available including threaded connections, flanges, and customized fittings.


To simplify installation, Douglas Electrical Components offers integrated terminals and connectors at each end of the wires and cables, saving time on the factory floor or in the field. If you’re potting cables in your operation, Douglas offers the expertise to do this process efficiently, with fully tested assemblies ready for use. Virtually any connector type can be integrated, with Douglas sourcing all components according to your needs.


Our custom hermetic feedthroughs can withstand a range of environments, with vacuum capabilities from 1×10-10 Torr to pressures of 15,000 psi. Operating temperatures range from 4 K (LHe) to 200°C. High voltage and low cross-section sealed wire feedthroughs operating up to 30kV-DC are also available.


High Pressure Feedthroughs

High pressure electrical feedthroughs are commonly designed using wires and cables within the pass through assembly. Douglas manufactures its high pressure wire feedthroughs to withstand pressures up to 15,000 PSI (1,000 bar) in various mechanical interfaces including threaded connections and radial O-ring seals. While epoxy is not commonly associated with high pressure feedthroughs, Douglas manufactures high pressure wire feedthroughs to be utilized as a high pressure vessel electrical feedthrough to transmit power or signal in and out of the vessel or pressurized container. This can include cryogenic tanks and systems. Additionally, our hermetic wire feedthroughs are designed to operate in applications in hazardous locations, carrying certifications for explosive atmospheres, including the high pressure cable pass through for enhanced functionality.


Designs for Hazardous Locations

DuctorSeal hermetic wire feedthroughs are available as standard and custom options for hazardous locations. We offer UL/cUL Class I Division 1 explosion-proof conduit seals with wires from 24 AWG to 3/0 AWG in various conductor lengths and colors. ATEX and IECEx line bushings are available in NPT and metric threaded configurations through our 57754 series.

Additionally, our team can custom-design a feedthrough to help achieve an explosion-proof rating for your system, analyzer, sensor, or transmitter. Contact us with details on your application to get started.


Features

WIRE FEEDTHROUGH PERFORMANCE CAPABILITIES

  • Uses the same wire and insulation types already approved for use elsewhere in your system
  • <1×10-9 cc/sec per feedthrough
  • Pressures of 15,000 psi
  • Operating temperatures range from 4 K (LHe) through high temperatures of 200°C
  • High-voltage cables up to 30,000 V
  • Full cable harness options with connectorization available

COMMON HOUSING TYPES

  • NPT
  • Face seals
  • Radial O-rings
  • SAE
  • CF flange
  • QF/KF flange
  • Customer supplied housings
  • ANSI flange
  • Custom options available

COMMON WIRE & CABLE TYPES

  • Individual wires (PTFE, PVC, etc.)
  • Jacketed cable
  • Coaxial feedthroughs
  • Thermocouple
  • Customized assemblies with integral connectors
  • Visit our OptiSeal page for Fiber Optic Feedthroughs

MARKET CAPABILITIES

  • ISO 9001:2015
  • ISO 14001:2015
  • AS9102 First Article Inspections available upon request
  • 100% quality control testing to IAW MIL-STD-810
  • IPC-620 certified technicians provide cable harness work like labeling, bundling, twisting, shielding, filtering, soldering, and crimping
  • ITAR DDTC Registration
  • UL/cUL 1203, UL 886, UL 674, and UL 913 + ATEX and IECEx certifications
  • NASA ASTM-E-595 certified low-outgassing epoxy (0.33% TML, 0.00% CVCM)
  • Conflict Materials and ROHS-compliant
Supplier's Site Datasheet

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Feedthroughs
Product Number 28195T
Product Name Hermetic Wire Feedthrough
Electrical Feedthrough Type Coaxial; Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

KF40 USB Hermetic Feedthrough - 57353 - Douglas Electrical Components
Douglas Electrical Components
Specs
Feedthrough Mount Flange
Temperature Range -40 to 107 C (-40 to 225 F)
View Details
12 Conductor Hermetic Wire Feedthroughs - 28046 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
6 Conductor Hermetic Wire Feedthroughs - 28088 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
3 Position Hermetic Wire Feedthroughs - 28003 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details