Bobcat Company Compact Track Loader T550

Description
Unmatched visibility enables you to do more with the Bobcat® T550 compact track loader. With impressive tractive effort, breakout force and pushing power, the T550 radius lift path machine is ideal for grading and dirt work. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 70 Bobcat attachments quickly and easily with the Bob-Tach™ mounting system. See why the Bob-Tach attachment mounting system is the industry’s best. Control in Your Hands: With Bobcat compact track loaders, you can feel and control the loader’s drive, engine torque and tractive effort—so you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments. Hydraulic Bucket Positioning: Optional hydraulic bucket positing keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Power Bob-Tach™ Powered Mounting System: Change non-hydraulic attachments from the comfort of your cab - with the flip of a switch. You can swap a bucket with pallet forks without ever leaving your seat with the optional Power Bob-Tach™ mounting system. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and providing breakout forces. Bobcat loaders have unmatched lift breakout. Watch the results in the Bobcat Advantage
Description
Unmatched visibility enables you to do more with the Bobcat® T550 compact track loader. With impressive tractive effort, breakout force and pushing power, the T550 radius lift path machine is ideal for grading and dirt work. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 70 Bobcat attachments quickly and easily with the Bob-Tach™ mounting system. See why the Bob-Tach attachment mounting system is the industry’s best. Control in Your Hands: With Bobcat compact track loaders, you can feel and control the loader’s drive, engine torque and tractive effort—so you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments. Hydraulic Bucket Positioning: Optional hydraulic bucket positing keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Power Bob-Tach™ Powered Mounting System: Change non-hydraulic attachments from the comfort of your cab - with the flip of a switch. You can swap a bucket with pallet forks without ever leaving your seat with the optional Power Bob-Tach™ mounting system. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and providing breakout forces. Bobcat loaders have unmatched lift breakout. Watch the results in the Bobcat Advantage

Suppliers

Company
Product
Description
Supplier Links
Compact Track Loader - T550 - Bobcat Company
West Fargo, ND, USA
Compact Track Loader
T550
Compact Track Loader T550
Unmatched visibility enables you to do more with the Bobcat® T550 compact track loader. With impressive tractive effort, breakout force and pushing power, the T550 radius lift path machine is ideal for grading and dirt work. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 70 Bobcat attachments quickly and easily with the Bob-Tach™ mounting system. See why the Bob-Tach attachment mounting system is the industry’s best. Control in Your Hands: With Bobcat compact track loaders, you can feel and control the loader’s drive, engine torque and tractive effort—so you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments. Hydraulic Bucket Positioning: Optional hydraulic bucket positing keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Power Bob-Tach™ Powered Mounting System: Change non-hydraulic attachments from the comfort of your cab - with the flip of a switch. You can swap a bucket with pallet forks without ever leaving your seat with the optional Power Bob-Tach™ mounting system. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and providing breakout forces. Bobcat loaders have unmatched lift breakout. Watch the results in the Bobcat Advantage

Unmatched visibility enables you to do more with the Bobcat® T550 compact track loader.

With impressive tractive effort, breakout force and pushing power, the T550 radius lift path machine is ideal for grading and dirt work.

Performance:

Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate.

Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 70 Bobcat attachments quickly and easily with the Bob-Tach™ mounting system. See why the Bob-Tach attachment mounting system is the industry’s best.

Control in Your Hands: With Bobcat compact track loaders, you can feel and control the loader’s drive, engine torque and tractive effort—so you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most.

Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments.

Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster.

High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments.

Hydraulic Bucket Positioning: Optional hydraulic bucket positing keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently.

More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel.

Power Bob-Tach™ Powered Mounting System: Change non-hydraulic attachments from the comfort of your cab - with the flip of a switch. You can swap a bucket with pallet forks without ever leaving your seat with the optional Power Bob-Tach™ mounting system.

Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and providing breakout forces. Bobcat loaders have unmatched lift breakout. Watch the results in the Bobcat Advantage

Supplier's Site

Technical Specifications

  Bobcat Company
Product Category Earth Moving and Landscaping Machines
Product Number T550
Product Name Compact Track Loader
Type Track Loader
Unlock Full Specs
to access all available technical data

Similar Products

 - 320D LRR Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 52249 lbs (23696 kg)
Maximum Speed 3.5 miles/hr (1.56 m/sec)
View Details
Crawler Dozers -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Track Dozer
Horsepower 138 to 232 HP
View Details
Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 98 to 528 HP
Operating Weight 18740 to 119050 lbs (8499 to 53991 kg)
View Details
Zero Tail Swing Compact Excavator - E35i - Bobcat Company
Specs
Type Crawler Excavator
Horsepower 42.7 HP
Load Capacity 4180 to 4603 lbs (1896 to 2088 kg)
View Details