Dontech Incorporated Low Diffuse Reflection (LDR) Mesh

Description
For higher shielding applications, Dontech manufactures shielding solutions with optical fine wire meshes (i.e., stainless steel). The mesh is typically a plain weave with either square or rectangular apertures. The weaving looms for Dontech mesh have been specially tooled to allow for very high uniformity, which is important for both moiré control and aesthetic purposes. The wire mesh is electroplated, fusing the wire crossovers, to improve the uniformity and conductivity of the mesh while minimizing surface reflections. The outer plating layer is conductive and corrosion resistant, which greatly improves the galvanic stability of the material. Standard Dontech mesh is available from 50 through 255 openings per inch, allowing for a broad range of both shielding and optical solutions. Dontech manufactures LDR mesh for EMI/RFI shielding applications where optimum optical performance is required. LDR mesh is an enhanced version of our standard product where the diffuse reflections are lowered to less than half of the standard level. This is especially important in high ambient light requirements where the diffuse reflection off fine wire meshes will greatly reduce an enhanced display’s contrast. Dontech’s LDR mesh provides superior EMI/RFI shielding and optical properties. For additional information on optical fine wire meshes and typical shielding effectiveness levels, please contact a Dontech applications engineer, or request that a hard copy of the Windows Design Guide be sent to you.
Description
For higher shielding applications, Dontech manufactures shielding solutions with optical fine wire meshes (i.e., stainless steel). The mesh is typically a plain weave with either square or rectangular apertures. The weaving looms for Dontech mesh have been specially tooled to allow for very high uniformity, which is important for both moiré control and aesthetic purposes. The wire mesh is electroplated, fusing the wire crossovers, to improve the uniformity and conductivity of the mesh while minimizing surface reflections. The outer plating layer is conductive and corrosion resistant, which greatly improves the galvanic stability of the material. Standard Dontech mesh is available from 50 through 255 openings per inch, allowing for a broad range of both shielding and optical solutions. Dontech manufactures LDR mesh for EMI/RFI shielding applications where optimum optical performance is required. LDR mesh is an enhanced version of our standard product where the diffuse reflections are lowered to less than half of the standard level. This is especially important in high ambient light requirements where the diffuse reflection off fine wire meshes will greatly reduce an enhanced display’s contrast. Dontech’s LDR mesh provides superior EMI/RFI shielding and optical properties. For additional information on optical fine wire meshes and typical shielding effectiveness levels, please contact a Dontech applications engineer, or request that a hard copy of the Windows Design Guide be sent to you.

Suppliers

Company
Product
Description
Supplier Links
For higher shielding applications, Dontech manufactures shielding solutions with optical fine wire meshes (i.e., stainless steel). The mesh is typically a plain weave with either square or rectangular apertures. The weaving looms for Dontech mesh have been specially tooled to allow for very high uniformity, which is important for both moiré control and aesthetic purposes. The wire mesh is electroplated, fusing the wire crossovers, to improve the uniformity and conductivity of the mesh while minimizing surface reflections. The outer plating layer is conductive and corrosion resistant, which greatly improves the galvanic stability of the material. Standard Dontech mesh is available from 50 through 255 openings per inch, allowing for a broad range of both shielding and optical solutions. Dontech manufactures LDR mesh for EMI/RFI shielding applications where optimum optical performance is required. LDR mesh is an enhanced version of our standard product where the diffuse reflections are lowered to less than half of the standard level. This is especially important in high ambient light requirements where the diffuse reflection off fine wire meshes will greatly reduce an enhanced display’s contrast. Dontech’s LDR mesh provides superior EMI/RFI shielding and optical properties. For additional information on optical fine wire meshes and typical shielding effectiveness levels, please contact a Dontech applications engineer, or request that a hard copy of the Windows Design Guide be sent to you.

For higher shielding applications, Dontech manufactures shielding solutions with optical fine wire meshes (i.e., stainless steel). The mesh is typically a plain weave with either square or rectangular apertures. The weaving looms for Dontech mesh have been specially tooled to allow for very high uniformity, which is important for both moiré control and aesthetic purposes. The wire mesh is electroplated, fusing the wire crossovers, to improve the uniformity and conductivity of the mesh while minimizing surface reflections. The outer plating layer is conductive and corrosion resistant, which greatly improves the galvanic stability of the material. Standard Dontech mesh is available from 50 through 255 openings per inch, allowing for a broad range of both shielding and optical solutions.

Dontech manufactures LDR mesh for EMI/RFI shielding applications where optimum optical performance is required. LDR mesh is an enhanced version of our standard product where the diffuse reflections are lowered to less than half of the standard level. This is especially important in high ambient light requirements where the diffuse reflection off fine wire meshes will greatly reduce an enhanced display’s contrast. Dontech’s LDR mesh provides superior EMI/RFI shielding and optical properties.

For additional information on optical fine wire meshes and typical shielding effectiveness levels, please contact a Dontech applications engineer, or request that a hard copy of the Windows Design Guide be sent to you.

Supplier's Site

Technical Specifications

  Dontech Incorporated
Product Category Mesh
Product Number Low Diffuse Reflection (LDR) Mesh
Unlock Full Specs
to access all available technical data

Similar Products

Knitted Wire Mesh - 2423883-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
Metal Stainless Steel
View Details
Retractable Window Screens - Serene - Phantom Mfg. (Int'l) Ltd.
Phantom Mfg. (Int'l) Ltd.
Specs
Applications Building and Construction
Other Material Fiberglass
Open Area 0.0 to 64 %
View Details
Micromesh Expanded Metal - MicroForm - .125” - Wallner Expac
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Fluid Filtration; Screening; Lightning Strike Protection
Opening Size 0.1250 inch (3.17 mm)
Metal Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel; Titanium; Silver
View Details