DigiKey Voltage Regulators - DC DC Switching Regulators LT3463EDD#TRPBFTR-ND

Description
Boost, Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Adjustable ±1.25V 2 Output 180mA (Switch), 320mA (Switch) 10-WFDFN Exposed Pad
Request a Quote Datasheet
Description
Boost, Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Adjustable ±1.25V 2 Output 180mA (Switch), 320mA (Switch) 10-WFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LT3463EDD#TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LT3463EDD#TRPBFTR-ND
Voltage Regulators - DC DC Switching Regulators LT3463EDD#TRPBFTR-ND
Boost, Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Adjustable ±1.25V 2 Output 180mA (Switch), 320mA (Switch) 10-WFDFN Exposed Pad

Boost, Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Adjustable ±1.25V 2 Output 180mA (Switch), 320mA (Switch) 10-WFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LT3463EDD#TRPBFTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 175-MAX861IUA+TCT-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 2 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 505-LTC1983ES6-3#TRPBFDKR-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Output Voltage -3 volts
View Details
DC DC Switching Controllers - 161-LT1339CSW#TRPBFTR-ND - DigiKey
Specs
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1172CQ#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
View Details