DigiKey
RMS to DC Converters
LT1088CD-ND
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
AC-DC Converter Chips |
|
Product Number
|
LT1088CD-ND |
|
Product Name
|
RMS to DC Converters |
|
Package Type
|
"14-CDIP (0.300"", 7.62mm)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
"8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Input Voltage
5 volts
View Details
Package Type
"8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Input Voltage
2.7 to 5.5 volts
View Details
Package Type
"14-CDIP (0.300"", 7.62mm)"
Input Voltage
3 to 18 volts
View Details
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage
-3.2 to 16.5 volts
View Details