Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | ADXL345TCCZ-EP-RL-ND |
| Product Name | Accelerometers |
| Measurement Axes | Triaxial |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | SMD |