Accelerometer X, Y, Z Axis ±2g 1.6kHz (X,Y), 550Hz (Z) 16-LFCSP-LQ (4x4)
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | ADXL327BCPZ-RL7TR-ND |
| Product Name | Accelerometers |
| Measurement Axes | Triaxial |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | SMD |