Accelerometer X, Y, Z Axis ±16g 1.6kHz (X,Y), 550Hz (Z) 12-LFCSP-SS (4x4)
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | ADXL316WBCSZ-RL-ND |
| Product Name | Accelerometers |
| Measurement Axes | Triaxial |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Features | Adjustable Bandwidth, Standby Mode |