Accelerometer X Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | ADXL312WACPZ-RLTR-ND |
| Product Name | Accelerometers |
| Measurement Axes | Single |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | SMD |