Accelerometer X, Y Axis ±5g 0.5Hz ~ 2.5kHz 8-DIP
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | ADXL206HDZ-ND |
| Product Name | Accelerometers |
| Measurement Axes | Biaxial |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | Through Hole |