Accelerometer X Axis ±1.7g 0.5Hz ~ 2.5kHz 8-CLCC (5x5)
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | ADXL103CE-REELTR-ND |
| Product Name | Accelerometers |
| Measurement Axes | Single |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | SMD |