ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 20 MIPS 128KB (128K x 8) FLASH 48-LFCSP (7x7)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ADUCM361BCPZ128-R7CT-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Bits | 24 Bit; Other; A/D 11x24b; D/A 1x12b |
| RAM | 8 KB |
| ROM | 128 KB |
| ROM Type | Flash |