DigiKey Microcontrollers ADUCM360BCPZ128-R7CT-ND

Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 20 MIPS 128KB (128K x 8) FLASH 48-LFCSP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 20 MIPS 128KB (128K x 8) FLASH 48-LFCSP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ADUCM360BCPZ128-R7CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ADUCM360BCPZ128-R7CT-ND
Microcontrollers ADUCM360BCPZ128-R7CT-ND
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 20 MIPS 128KB (128K x 8) FLASH 48-LFCSP (7x7)

ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 20 MIPS 128KB (128K x 8) FLASH 48-LFCSP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number ADUCM360BCPZ128-R7CT-ND
Product Name Microcontrollers
Data Bus 32 Bit
Bits 24 Bit; Other; A/D 11x24b; D/A 1x12b
RAM 8 KB
ROM 128 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUCM420BCBZ-RLTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 160 MHz
Bits Other; A/D 12x12b; D/A 12x12b
View Details
Microcontrollers - 505-ADUC845BCPZ62-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - ADUC831BSZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - 175-MAX32670GTL+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 160 KB
View Details