DigiKey Microcontrollers ADUCM331WDCPZ-RL-ND

Description
ARM® Cortex®-M3 Automotive Microcontroller IC 32-Bit Single-Core 16.384Mhz 128KB (128K x 8) FLASH 32-LFCSP-VQ (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Automotive Microcontroller IC 32-Bit Single-Core 16.384Mhz 128KB (128K x 8) FLASH 32-LFCSP-VQ (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ADUCM331WDCPZ-RL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ADUCM331WDCPZ-RL-ND
Microcontrollers ADUCM331WDCPZ-RL-ND
ARM® Cortex®-M3 Automotive Microcontroller IC 32-Bit Single-Core 16.384Mhz 128KB (128K x 8) FLASH 32-LFCSP-VQ (6x6)

ARM® Cortex®-M3 Automotive Microcontroller IC 32-Bit Single-Core 16.384Mhz 128KB (128K x 8) FLASH 32-LFCSP-VQ (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number ADUCM331WDCPZ-RL-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 16.38 MHz
Bits Other; A/D 2x20b
RAM 6 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC7025BCPZ62-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 12x12b
View Details
Microcontrollers - 505-ADUC842BCPZ8-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - 505-MAX32560-LNS+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - 505-ADUCM4050BCBZ-R7DKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 52 MHz
Bits Other; A/D 8x12b SAR
View Details