DigiKey Microcontrollers ADUCM310BBCZ-ND

Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 8 x 2) FLASH 112-CSPBGA (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 8 x 2) FLASH 112-CSPBGA (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ADUCM310BBCZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ADUCM310BBCZ-ND
Microcontrollers ADUCM310BBCZ-ND
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 8 x 2) FLASH 112-CSPBGA (6x6)

ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 8 x 2) FLASH 112-CSPBGA (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number ADUCM310BBCZ-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 80 MHz
Bits Other; A/D 22x14b; D/A 8x12b
RAM 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC7025BCPZ62-RL7-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 12x12b
View Details
Microcontrollers - ADUC7032BSTZ-8L-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 20.48 MHz
Bits 16 Bit
View Details
Microcontrollers - 505-MAX32560-LBJ+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; D/A 1x8b
View Details
Microcontrollers - 175-MAX32660GWEBL+TCT-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
RAM 96 KB
View Details