DigiKey Microcontrollers ADUC812BSZ-REELDKR-ND

Description
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 80-PQFP (14x14)
Request a Quote Datasheet
Description
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 80-PQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ADUC812BSZ-REELDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ADUC812BSZ-REELDKR-ND
Microcontrollers ADUC812BSZ-REELDKR-ND
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 80-PQFP (14x14)

8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 80-PQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number ADUC812BSZ-REELDKR-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 16 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 0.2560 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 175-MAX32660GTG+TDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
RAM 96 KB
View Details
Microcontrollers - ADUC7039BCP6Z-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 20.48 MHz
Bits 16 Bit
View Details
Microcontrollers - 505-ADUCM362BCPZ128-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 24 Bit; Other; A/D 12x24b; D/A 1x12b
View Details
Application Specific Microcontrollers - 505-MAXQ1062EUD+-ND - DigiKey
Specs
ROM Type EPROM; EEPROM
Serial Interface SPI
Package Type TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)"
View Details