ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 64-LQFP (10x10)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ADUC7025BSTZ62-RLCT-ND |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit |
| Clock Speed | 44 MHz |
| Bits | Other; A/D 12x12b |
| RAM | 2 KB |
| ROM | 62 KB |