DigiKey Microcontrollers ADUC7024BSTZ62-ND

Description
ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ADUC7024BSTZ62-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ADUC7024BSTZ62-ND
Microcontrollers ADUC7024BSTZ62-ND
ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 64-LQFP (10x10)

ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number ADUC7024BSTZ62-ND
Product Name Microcontrollers
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 2 KB
ROM 62 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC848BCPZ8-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 10x16b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 505-MAX32552-LCS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - 505-IA188EBPLQ80IR2-ND - DigiKey
Specs
Data Bus 8 Bit; 16 Bit
Clock Speed 50 MHz
ROM Type ROMLess
View Details
Microcontrollers - 2648-SC1509(13)TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
Bits Other; A/D 4x12b
View Details