ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 40-LFCSP-VQ (6x6)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ADUC7022BCPZ62-RL7CT-ND |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit |
| Clock Speed | 44 MHz |
| Bits | Other; A/D 10x12b |
| RAM | 2 KB |
| ROM | 62 KB |