ADSP-3PARCBF548M01-ND -- MICROCONTROLLERS, MICROPROCESSOR, FPGA MODULES
DigiKey
Microcontrollers, Microprocessor, FPGA Modules
ADSP-3PARCBF548M01-ND
Description
MODULE BOARD BF548
Request a Quote
Email Supplier
Datasheet
Description
MODULE BOARD BF548
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
ADSP-3PARCBF548M01-ND |
|
Product Name
|
Microcontrollers, Microprocessor, FPGA Modules |
|
Clock Speed
|
533 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit
Clock Speed
108 MHz
Bits
8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Data Bus
16 Bit; 32 Bit
Clock Speed
20.48 MHz
Bits
16 Bit
View Details
Data Bus
32 Bit
Clock Speed
160 MHz
Bits
16 Bit; Other; A/D 16x16b SAR; D/A 12x12b
View Details
Data Bus
32 Bit
Clock Speed
26 MHz
Bits
Other; A/D 8x12b
View Details