Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 25mA SOT-23-6
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | ADM8828ART-REEL-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; SOT-23-6 |
| IOUT | 0.0250 amps |