Accelerometer X, Y Axis ±70g (X), ±37g (Y) 400Hz 16-LGA (9.35x9.2)
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | ADIS16204BCCZ-ND |
| Product Name | Accelerometers |
| Measurement Axes | Biaxial |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | SMD |