Accelerometer X, Y Axis ±1.7g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | ADIS16003CCCZ-ND |
| Product Name | Accelerometers |
| Measurement Axes | Biaxial |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | SMD |