DigiKey RF Switches ADG936BRU-ND

Description
RF Switch IC General Purpose 2 x SPDT 2GHz 50Ohm 20-TSSOP
Request a Quote Datasheet
Description
RF Switch IC General Purpose 2 x SPDT 2GHz 50Ohm 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ADG936BRU-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
ADG936BRU-ND
RF Switches ADG936BRU-ND
RF Switch IC General Purpose 2 x SPDT 2GHz 50Ohm 20-TSSOP

RF Switch IC General Purpose 2 x SPDT 2GHz 50Ohm 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number ADG936BRU-ND
Product Name RF Switches
Package Type Surface Mount; "20-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 505-HMC1118LP3DE-ND - DigiKey
Specs
Package Type Surface Mount; 16-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0090 to 13000 MHz
View Details
RF Switches - ADRF5250BCPZRL-ND - DigiKey
Specs
Package Type Surface Mount; 24-WFQFN Exposed Pad, CSP
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 6000 MHz
View Details
RF Switches - ADG918BRMZ-REELTR-ND - DigiKey
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 2000 MHz
View Details
RF Switches - 1127-3188-ND - DigiKey
Specs
Package Type Die
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 20000 MHz
View Details