DigiKey RF Switches ADG936BCPZ-R-ND

Description
RF Switch IC General Purpose 2 x SPDT 2GHz 50Ohm 20-LFCSP (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose 2 x SPDT 2GHz 50Ohm 20-LFCSP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ADG936BCPZ-R-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
ADG936BCPZ-R-ND
RF Switches ADG936BCPZ-R-ND
RF Switch IC General Purpose 2 x SPDT 2GHz 50Ohm 20-LFCSP (4x4)

RF Switch IC General Purpose 2 x SPDT 2GHz 50Ohm 20-LFCSP (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number ADG936BCPZ-R-ND
Product Name RF Switches
Package Type Surface Mount; 20-WFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 505-HMC536MS8GTR-ND - DigiKey
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz
View Details
RF Switches - 1127-1679-ND - DigiKey
Specs
Package Type Surface Mount; 16-VFCQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 8000 MHz
View Details
RF Switches - ADG918BRMZ-500RL7DKR-ND - DigiKey
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 2000 MHz
View Details
RF Switches - 505-ADRF5054BCCZN-R7CT-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFLGA Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 1000 to 60000 MHz
View Details