DigiKey Microcontrollers 73S1215F-68IM/F/P-ND

Description
80515 73S12xx Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 68-QFN (8x8)
Request a Quote Datasheet
Description
80515 73S12xx Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 68-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 73S1215F-68IM/F/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
73S1215F-68IM/F/P-ND
Microcontrollers 73S1215F-68IM/F/P-ND
80515 73S12xx Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

80515 73S12xx Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 73S1215F-68IM/F/P-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 2 KB
ROM 64 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2648-SC1509(13)TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
Bits Other; A/D 4x12b
View Details
Microcontrollers - ADUC831BSZ-REELDKR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - 505-ADUC836BCPZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 7x16b; D/A 1x12b
View Details
Microcontrollers - 505-ADUC7027BSTZ62I-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 16x12b
View Details