DigiKey Analog and Digital Output 505-TMP05AKSZ-REEL7TR-ND

Description
Temperature Sensor Digital, Local -40°C ~ 150°C SC-70-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 150°C SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 505-TMP05AKSZ-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
505-TMP05AKSZ-REEL7TR-ND
Analog and Digital Output 505-TMP05AKSZ-REEL7TR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C SC-70-5

Temperature Sensor Digital, Local -40°C ~ 150°C SC-70-5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sensor Chips
Product Number 505-TMP05AKSZ-REEL7TR-ND
Product Name Analog and Digital Output
Package / Mounting 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - AD22100ARZ-RLTR-ND - DigiKey
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 4 to 6.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Analog and Digital Output - AD22100ARZ-R7DKR-ND - DigiKey
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 4 to 6.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Analog and Digital Output - 505-MAX6695AUB-ND - DigiKey
Specs
Package / Mounting "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Input Voltage 3 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - AD590JH-ND - DigiKey
Specs
Package / Mounting TO-206AC, TO-52-3 Metal Can
Input Voltage 4 to 30 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details