Amplifier IC 1-Channel (Mono) Class D 19-WLCSP (1.74x2.1)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 505-SSM4567ACBZ-R7CT-ND |
| Product Name | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.2 volts |
| Output Power | 3.17 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |