Amplifier IC 2-Channel (Stereo) Class D 40-LFCSP-WQ (6x6)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 505-SSM3582ACPZ-R7TR-ND |
| Product Name | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 16 volts |
| Output Power | 31.76 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |