Amplifier IC 1-Channel (Mono) Class D 23-WLCSP (2.22x2.34)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 505-SSM3525BCBZR7CT-ND |
| Product Name | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 17 volts |
| Output Power | 18.7 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |