DigiKey Voltage Regulators - DC DC Switching Regulators 505-MAX861CSA+-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-MAX861CSA+-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-MAX861CSA+-ND
Voltage Regulators - DC DC Switching Regulators 505-MAX861CSA+-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-MAX861CSA+-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 2 volts
IOUT 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 505-LTC1754ES6-3.3#TRMPBFCT-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type SOT23; Other; SOT-23-6
Output Voltage 3.3 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 505-LTC3204BEDC-5#TRPBFTR-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; 6-WFDFN Exposed Pad
Output Voltage 5 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3429ES6#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
Voltage Regulators - DC DC Switching Regulators - ICL7660EPA+-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)"
IOUT 0.0200 amps
View Details