DigiKey Microcontrollers 505-MAX32650GCE+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 144-TQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 144-TQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-MAX32650GCE+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-MAX32650GCE+-ND
Microcontrollers 505-MAX32650GCE+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 144-TQFP (20x20)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 144-TQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-MAX32650GCE+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 4x10b Sigma-Delta
RAM 1000 KB
ROM 3000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 73S1209F-44M/F/PD-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 2 KB
View Details
Microcontrollers - 505-MAX32552-LBS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - ADUC847BSZ62-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - ADUCM361BCPZ128-R7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits 24 Bit; Other; A/D 11x24b; D/A 1x12b
RAM 8 KB
View Details