DigiKey Microcontrollers 505-MAX32626ITKBL+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 68-TQFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 68-TQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-MAX32626ITKBL+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-MAX32626ITKBL+-ND
Microcontrollers 505-MAX32626ITKBL+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 68-TQFN (8x8)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 68-TQFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-MAX32626ITKBL+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b Sigma-Delta
RAM 128 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC832BCPZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - 505-MAX32561-LBS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits Other; A/D 1x10b
View Details
Microcontrollers - ADUC814BRUZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 6x12b; D/A 2x12b
View Details
Microcontrollers - 505-ADUCM410BCBZ-RL7DKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 160 MHz
Bits 16 Bit; Other; A/D 16x16b SAR; D/A 12x12b
View Details