DigiKey Microcontrollers 505-MAX32561-LNS+-ND

Description
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 100-CTBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 100-CTBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-MAX32561-LNS+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-MAX32561-LNS+-ND
Microcontrollers 505-MAX32561-LNS+-ND
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 100-CTBGA (7x7)

ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 100-CTBGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-MAX32561-LNS+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 108 MHz
Bits Other; A/D 1x10b
RAM 384 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32666GXMBT+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 8x10b Sigma-Delta
View Details
Microcontrollers - 505-ADUC843BCPZ32-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
Bits Other; A/D 8x12b
View Details
Microcontrollers - 1108-1003-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 66 MHz
Bits Other; A/D 8x10b
View Details
Microcontrollers - 505-MAX32620IWGB+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b Sigma-Delta
View Details