DigiKey Microcontrollers 505-MAX32560-LNJ+-ND

Description
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 144-CTBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 144-CTBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-MAX32560-LNJ+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-MAX32560-LNJ+-ND
Microcontrollers 505-MAX32560-LNJ+-ND
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 144-CTBGA (10x10)

ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 144-CTBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-MAX32560-LNJ+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
RAM 384 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32552-LCS+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - 505-ADUC845BCPZ62-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 505-MAX32666GXMBL+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 8x10b Sigma-Delta
View Details
Microcontrollers - 73S1215F-68IM/F-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 2 KB
View Details