DigiKey Analog and Digital Output 505-MAX30207CCLB+TTR-ND

Description
0.1 DEGREES C ACCURACY, 1-WIRE T
Request a Quote Datasheet
Description
0.1 DEGREES C ACCURACY, 1-WIRE T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 505-MAX30207CCLB+TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
505-MAX30207CCLB+TTR-ND
Analog and Digital Output 505-MAX30207CCLB+TTR-ND
0.1 DEGREES C ACCURACY, 1-WIRE T

0.1 DEGREES C ACCURACY, 1-WIRE T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sensor Chips
Product Number 505-MAX30207CCLB+TTR-ND
Product Name Analog and Digital Output
Package / Mounting 10-VFLGA
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 175-DS1631S+T&RTR-ND - DigiKey
Specs
Package / Mounting "8-SOIC (0.209"", 5.30mm Width)"
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - 505-TMP06ARTZ-500RL7CT-ND - DigiKey
Specs
Package / Mounting SC-74A, SOT-753
Input Voltage 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog and Digital Output - AD22103KRZ-ND - DigiKey
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.7 to 3.6 volts
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
Analog and Digital Output - 175-DS18S20-SL+T&RTR-ND - DigiKey
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details