DigiKey Analog and Digital Output 505-MAX30207BCLB+TTR-ND

Description
0.1 DEGREES C ACCURACY, 1-WIRE T
Request a Quote Datasheet
Description
0.1 DEGREES C ACCURACY, 1-WIRE T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 505-MAX30207BCLB+TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
505-MAX30207BCLB+TTR-ND
Analog and Digital Output 505-MAX30207BCLB+TTR-ND
0.1 DEGREES C ACCURACY, 1-WIRE T

0.1 DEGREES C ACCURACY, 1-WIRE T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sensor Chips
Product Number 505-MAX30207BCLB+TTR-ND
Product Name Analog and Digital Output
Package / Mounting 10-VFLGA
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 175-MAX31875R7TZS+TDKR-ND - DigiKey
Specs
Package / Mounting 4-XFBGA, WLBGA
Input Voltage 1.6 to 3.6 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Analog and Digital Output - AD7417ARU-REEL7TR-ND - DigiKey
Specs
Package / Mounting "16-TSSOP (0.173"", 4.40mm Width)"
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 175-MAX6625PMTT+TCT-ND - DigiKey
Specs
Package / Mounting 6-WDFN Exposed Pad
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - 175-DS1631S+T&RTR-ND - DigiKey
Specs
Package / Mounting "8-SOIC (0.209"", 5.30mm Width)"
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details