DigiKey Analog and Digital Output 505-MAX30207ACLB+TTR-ND

Description
0.1 DEGREES C ACCURACY, 1-WIRE T
Request a Quote Datasheet
Description
0.1 DEGREES C ACCURACY, 1-WIRE T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 505-MAX30207ACLB+TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
505-MAX30207ACLB+TTR-ND
Analog and Digital Output 505-MAX30207ACLB+TTR-ND
0.1 DEGREES C ACCURACY, 1-WIRE T

0.1 DEGREES C ACCURACY, 1-WIRE T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sensor Chips
Product Number 505-MAX30207ACLB+TTR-ND
Product Name Analog and Digital Output
Package / Mounting 10-VFLGA
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 175-MAX6626PMUT+TCT-ND - DigiKey
Specs
Package / Mounting SOT-23-6
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - 175-MAX6633MSA+TDKR-ND - DigiKey
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Analog and Digital Output - 505-ADT7301ARTZ-500RL7DKR-ND - DigiKey
Specs
Package / Mounting SOT-23-6
Input Voltage 2.7 to 5.25 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog and Digital Output - AD7417AR-REELTR-ND - DigiKey
Specs
Package / Mounting "16-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details