DigiKey
Special Purpose Regulators
505-MAX25460ATGA/V+-ND
Description
AUTO 1.5A STEP-DOWN TQFN
Request a Quote
Email Supplier
Datasheet
Description
AUTO 1.5A STEP-DOWN TQFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Level Translators |
|
Product Number
|
505-MAX25460ATGA/V+-ND |
|
Product Name
|
Special Purpose Regulators |
|
Package Type
|
24-WFQFN Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
15-WFBGA, WLBGA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Package Type
SOT-23-6
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Package Type
SSOP; "36-SSOP (0.209"", 5.30mm Width)"
Operating Temperature
0.0 to 70 C (32 to 158 F)
View Details