DigiKey Voltage Regulators - DC DC Switching Regulators 505-LTC3261EMSE#PBF-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, Vin/2 1 Output 100mA 12-TSSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, Vin/2 1 Output 100mA 12-TSSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-LTC3261EMSE#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-LTC3261EMSE#PBF-ND
Voltage Regulators - DC DC Switching Regulators 505-LTC3261EMSE#PBF-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, Vin/2 1 Output 100mA 12-TSSOP (0.118"", 3.00mm Width) Exposed Pad"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, Vin/2 1 Output 100mA 12-TSSOP (0.118"", 3.00mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-LTC3261EMSE#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type Other; "12-TSSOP (0.118"", 3.00mm Width) Exposed Pad"
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LT3752HFE#WPBF-ND - DigiKey
Specs
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features Synchronous Rectification
fsw 100 to 500 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 175-LT80603AFO+TTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; 17-PowerWFQFN
View Details
Voltage Regulators - DC DC Switching Regulators - 505-MAX860EUA+-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 2 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 505-LTC3203EDD-1#TRPBFDKR-ND - DigiKey
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 10-WFDFN Exposed Pad
Output Voltage 4.5 to 5 volts
View Details