Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA 6-WFDFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC3221EDC-5#TRPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-WFDFN Exposed Pad |
| Output Voltage | 5 volts |
| IOUT | 0.0600 amps |